Win Source Part Number: 1310015-SFSD-20-28-H
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 40
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8697
Base Product Number: SFSD-20
.050 Tiger Eye Double Row Disc Wire Cabl
RIBBON CABLE, DISCRETE SOCKET 40WAY 10IN BLACK; No. of Positions:40Position
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1310015-SFSD-20-28-H-10.00-DR-NDX | SFSD-20-28-H-10.00-DR-NDX | 11P6547 |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies | Ribbon Cable, Discrete Socket 40Way 10In Black; No. Of Positions Samtec |
| Cable Length | 0.8333 ft (2.54 dm) |