Samtec Inc. Cables, Wires Fiber Optic Cables - SFSD-15-28C-G-19.68-SR SFSD-15-28C-G-19.68-SR

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180726-SFSD-15-28C- G-19.68-SR Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180726-SFSD-15-28C- G-19.68-SR Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - SFSD-15-28C-G-19.68-SR - SFSD-15-28C-G-19.68-SR - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - SFSD-15-28C-G-19.68-SR
SFSD-15-28C-G-19.68-SR
Cables, Wires Fiber Optic Cables - SFSD-15-28C-G-19.68-SR SFSD-15-28C-G-19.68-SR
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180726-SFSD-15-28C- G-19.68-SR Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180726-SFSD-15-28C-G-19.68-SR
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number SFSD-15-28C-G-19.68-SR
Product Name Cables, Wires Fiber Optic Cables - SFSD-15-28C-G-19.68-SR
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details