Samtec Inc. Cable Assemblies SFSD-15-28-H-05.00-DR-NDX

Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-15-28-H-05.00-DR-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310314-SFSD-15-28-H-05.00-DR-NDX
Cable Assemblies - Rectangular Cable Assemblies 1310314-SFSD-15-28-H-05.00-DR-NDX
Win Source Part Number: 1310314-SFSD-15-28-H -05.00-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8685 Base Product Number: SFSD-15

Win Source Part Number: 1310314-SFSD-15-28-H-05.00-DR-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.417' (127.00mm, 5.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8685
Base Product Number: SFSD-15

Buy Now Datasheet
Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec - 11P6532 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec
11P6532
Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec 11P6532
RIBBON CABLE, DISCRETE SOCKET 30WAY, 5IN BLACK; No. of Positions:30Position s; Connector Pitch:1.27mm; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:5" RoHS Compliant: Yes

RIBBON CABLE, DISCRETE SOCKET 30WAY, 5IN BLACK; No. of Positions:30Positions; Connector Pitch:1.27mm; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:5" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - SFSD-15-28-H-05.00-DR-NDX - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSD-15-28-H-05.00-DR-NDX
Cable Assemblies - Rectangular Cable Assemblies SFSD-15-28-H-05.00-DR-NDX
CABLE ASSY SOCKET 30POS 28AWG

CABLE ASSY SOCKET 30POS 28AWG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SFSD-15-28-H-05.00-DR-NDX 1310314-SFSD-15-28-H-05.00-DR-NDX 11P6532 SFSD-15-28-H-05.00-DR-NDX
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.4167 ft (1.27 dm) 0.4170 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details