Samtec Inc. Cable Assemblies SFSD-15-28-H-05.00-DR-NDS

Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-15-28-H-05.00-DR-NDS - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec - 11P6531 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec
11P6531
Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec 11P6531
RIBBON CABLE, DISCRETE SOCKET 30WAY, 5IN BLACK; No. of Positions:30Position s; Connector Pitch:1.27mm; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:5" RoHS Compliant: Yes

RIBBON CABLE, DISCRETE SOCKET 30WAY, 5IN BLACK; No. of Positions:30Positions; Connector Pitch:1.27mm; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-15-28-H-05.00-DR-NDS 11P6531
Product Name Cable Assemblies Ribbon Cable, Discrete Socket 30Way, 5In Black; No. Of Positions Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q345-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type IEC 320-C14
View Details
6 suppliers