Qualtek Electronics Corp. Power, Line Cables - 319002-T01 319002-T01

Description
Manufacturer: Qualtek Win Source Part Number: 759956-319002-T01 Color: Black Operating Temperature Range: 60°C Wire Gauge: 17 AWG Voltage Rating: 250V Current Rating: 10A Length: 3.28' (1.00m) Shielding: Unshielded Number of Conductors: 3 Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: IEC 320-C14 2nd Connector: IEC 320-C13 Family Name: 319002 Approval Marks: CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE Approved Countries: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States Categories: Cable Assemblies Cord Type: H05VV-F, SJT Introduction Date: March 21, 2005 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 759956-319002-T01 Color: Black Operating Temperature Range: 60°C Wire Gauge: 17 AWG Voltage Rating: 250V Current Rating: 10A Length: 3.28' (1.00m) Shielding: Unshielded Number of Conductors: 3 Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: IEC 320-C14 2nd Connector: IEC 320-C13 Family Name: 319002 Approval Marks: CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE Approved Countries: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States Categories: Cable Assemblies Cord Type: H05VV-F, SJT Introduction Date: March 21, 2005 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power, Line Cables - 319002-T01
759956-319002-T01
Power, Line Cables - 319002-T01 759956-319002-T01
Manufacturer: Qualtek Win Source Part Number: 759956-319002-T01 Color: Black Operating Temperature Range: 60°C Wire Gauge: 17 AWG Voltage Rating: 250V Current Rating: 10A Length: 3.28' (1.00m) Shielding: Unshielded Number of Conductors: 3 Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: IEC 320-C14 2nd Connector: IEC 320-C13 Family Name: 319002 Approval Marks: CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE Approved Countries: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States Categories: Cable Assemblies Cord Type: H05VV-F, SJT Introduction Date: March 21, 2005 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Qualtek
Win Source Part Number: 759956-319002-T01
Color: Black
Operating Temperature Range: 60°C
Wire Gauge: 17 AWG
Voltage Rating: 250V
Current Rating: 10A
Length: 3.28' (1.00m)
Shielding: Unshielded
Number of Conductors: 3
Style: Male Pins (Blades) to Female Sockets (Slots)
1st Connector: IEC 320-C14
2nd Connector: IEC 320-C13
Family Name: 319002
Approval Marks: CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE
Approved Countries: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States
Categories: Cable Assemblies
Cord Type: H05VV-F, SJT
Introduction Date: March 21, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 452-319002-T01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
452-319002-T01
Cable Assembly 452-319002-T01
CORD 18AWG 320C14 - C13 3.28' Product overview: 319002-T01 from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-319002-T01 can be used for catalog matching and distributor lookup.

CORD 18AWG 320C14 - C13 3.28' Product overview: 319002-T01 from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-319002-T01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Assembly Cable, Molded Power Cords & Cables - 319002-T01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
319002-T01
Assembly Cable, Molded Power Cords & Cables 319002-T01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power, Line Cables and Extension Cords - Q345-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q345-ND
Power, Line Cables and Extension Cords Q345-ND
3.28' (1.00m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F, SJT

3.28' (1.00m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F, SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 319002-T01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
319002-T01
Cable Assemblies - Power, Line Cables and Extension Cords 319002-T01
CORD 18AWG 320C14 - C13 3.28'

CORD 18AWG 320C14 - C13 3.28'

Supplier's Site
Power Cord; 10 A; Cord; SJT/H05VV-F; 3 ft. 3; 125 V; 60 degC - 70133437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Cord; SJT/H05VV-F; 3 ft. 3; 125 V; 60 degC
70133437
Power Cord; 10 A; Cord; SJT/H05VV-F; 3 ft. 3; 125 V; 60 degC 70133437
3 Conductor Unshielded Power Cords Number of conductors is 3 All cords have CEE color code, +60 °C.

3 Conductor Unshielded Power Cords

  • Number of conductors is 3
    All cords have CEE color code, +60 °C.
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 759956-319002-T01 452-319002-T01 319002-T01 Q345-ND 319002-T01 70133437
Product Name Power, Line Cables - 319002-T01 Cable Assembly Assembly Cable, Molded Power Cords & Cables Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord; 10 A; Cord; SJT/H05VV-F; 3 ft. 3; 125 V; 60 degC
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.25 ft (9.91 dm)
Connector Type C14 IEC 320-C14 C14
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details