Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-15-28-G-03.94-S

Description
Win Source Part Number: 1312037-SFSD-15-28-G -03.94-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.328' (100.00mm, 3.94") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15
Request a Quote
Description
Win Source Part Number: 1312037-SFSD-15-28-G -03.94-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.328' (100.00mm, 3.94") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312037-SFSD-15-28-G-03.94-S is a rectangular cable assembly featuring a double row configuration with 30 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black liquid crystal polymer (LCP) insulator. The assembly is designed for crimp termination and is unshielded, making it suitable for various applications where shielding is not a requirement. The cable is made from Teflon,Ñ¢ fluoropolymer, allowing for a wide operating temperature range of -40 °C to +125 °C. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The contact material is beryllium copper (BeCu) with a gold plating thickness of 10 µin (0.25 µm), ensuring reliable electrical connections. This product is packaged in bulk and is suitable for applications requiring individual wire leads connected to sockets. The assembly length is 3.94 inches (100 mm), making it a compact option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312037-SFSD-15-28-G-03.94-S is a rectangular cable assembly featuring a double row configuration with 30 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black liquid crystal polymer (LCP) insulator. The assembly is designed for crimp termination and is unshielded, making it suitable for various applications where shielding is not a requirement. The cable is made from Teflon,Ñ¢ fluoropolymer, allowing for a wide operating temperature range of -40 °C to +125 °C. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The contact material is beryllium copper (BeCu) with a gold plating thickness of 10 µin (0.25 µm), ensuring reliable electrical connections. This product is packaged in bulk and is suitable for applications requiring individual wire leads connected to sockets. The assembly length is 3.94 inches (100 mm), making it a compact option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312037-SFSD-15-28-G-03.94-S
Cable Assemblies - Rectangular Cable Assemblies 1312037-SFSD-15-28-G-03.94-S
Win Source Part Number: 1312037-SFSD-15-28-G -03.94-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.328' (100.00mm, 3.94") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15

Win Source Part Number: 1312037-SFSD-15-28-G-03.94-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.328' (100.00mm, 3.94")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-15

Buy Now Datasheet
Cable Assemblies - SFSD-15-28-G-03.94-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-15-28-G-03.94-S
Cable Assemblies SFSD-15-28-G-03.94-S
EXTreme Ten60Power 60 Amp Signal/Power C

EXTreme Ten60Power 60 Amp Signal/Power C

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1312037-SFSD-15-28-G-03.94-S SFSD-15-28-G-03.94-S
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details