Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-11-28-G-13.00-SR

Description
Win Source Part Number: 1312189-SFSD-11-28-G -13.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 22 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.08' (330.20mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-11
Request a Quote Datasheet
Description
Win Source Part Number: 1312189-SFSD-11-28-G -13.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 22 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.08' (330.20mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312189-SFSD-11-28-G-13.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312189-SFSD-11-28-G-13.00-SR
Win Source Part Number: 1312189-SFSD-11-28-G -13.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 22 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.08' (330.20mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-11

Win Source Part Number: 1312189-SFSD-11-28-G-13.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 22
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 1.08' (330.20mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 250
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1312189-SFSD-11-28-G-13.00-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q121-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9 ft (27.43 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers
Cable Assembly - 493-11531505 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details