Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-10-30-H-05.80-DR-NDX

Description
Win Source Part Number: 1310789-SFSD-10-30-H -05.80-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.483' (147.32mm, 5.80") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10
Request a Quote Datasheet
Description
Win Source Part Number: 1310789-SFSD-10-30-H -05.80-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.483' (147.32mm, 5.80") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310789-SFSD-10-30-H-05.80-DR-NDX
Cable Assemblies - Rectangular Cable Assemblies 1310789-SFSD-10-30-H-05.80-DR-NDX
Win Source Part Number: 1310789-SFSD-10-30-H -05.80-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.483' (147.32mm, 5.80") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1310789-SFSD-10-30-H-05.80-DR-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.483' (147.32mm, 5.80")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1310789-SFSD-10-30-H-05.80-DR-NDX
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details