Samtec Inc. Cable Assemblies SFSD-10-28C-F-28.00-SR

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-10-28C-F-28.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-10-28C-F-28.00-SR
Cable Assemblies SFSD-10-28C-F-28.00-SR
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312198-SFSD-10-28C-F-28.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312198-SFSD-10-28C-F-28.00-SR
Win Source Part Number: 1312198-SFSD-10-28C- F-28.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Multiple, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Length: 2.33' (711.20mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1312198-SFSD-10-28C-F-28.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Multiple, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Length: 2.33' (711.20mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-10-28C-F-28.00-SR 1312198-SFSD-10-28C-F-28.00-SR
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details