Samtec Inc. Cable Assemblies SFSD-10-28-G-55.00-DS-NDX

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310639-SFSD-10-28-G-55.00-DS-NDX is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black LCP insulator material. The assembly is designed for socket-to-socket connections and is terminated using crimping methods. The cable is made from Teflon,Ñ¢ fluoropolymer, allowing for a wide operating temperature range of -40 °C to +125 °C. It has a current rating of 2.9 A per pin and a voltage rating of 275 VAC/389 VDC. The contact finish is gold with a thickness of 10 µin (0.25 µm). This product is unshielded and packaged in bulk, making it suitable for various applications where reliable connectivity is required.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310639-SFSD-10-28-G-55.00-DS-NDX is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black LCP insulator material. The assembly is designed for socket-to-socket connections and is terminated using crimping methods. The cable is made from Teflon,Ñ¢ fluoropolymer, allowing for a wide operating temperature range of -40 °C to +125 °C. It has a current rating of 2.9 A per pin and a voltage rating of 275 VAC/389 VDC. The contact finish is gold with a thickness of 10 µin (0.25 µm). This product is unshielded and packaged in bulk, making it suitable for various applications where reliable connectivity is required.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-10-28-G-55.00-DS-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310639-SFSD-10-28-G-55.00-DS-NDX
Cable Assemblies - Rectangular Cable Assemblies 1310639-SFSD-10-28-G-55.00-DS-NDX
Win Source Part Number: 1310639-SFSD-10-28-G -55.00-DS-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Flange, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 4.58' (1.40m) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1310639-SFSD-10-28-G-55.00-DS-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Black, Individual
Features: Flange, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 4.58' (1.40m)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-10-28-G-55.00-DS-NDX 1310639-SFSD-10-28-G-55.00-DS-NDX
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details