Samtec Inc. Cable Assemblies SFSD-10-28-G-10.00-SR

Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote
Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312264-SFSD-10-28-G-10.00-SR is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black LCP insulator and BeCu contacts. The assembly is designed for crimp termination and has a gold contact finish with a thickness of 10.0 µin (0.25 µm). It operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The current rating is 2.9 A per pin, with a voltage rating of 275 VAC/389 VDC. The cable assembly is unshielded and comes in a bulk package, with an assembled length of 10.00 inches (254.00 mm).

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312264-SFSD-10-28-G-10.00-SR is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black LCP insulator and BeCu contacts. The assembly is designed for crimp termination and has a gold contact finish with a thickness of 10.0 µin (0.25 µm). It operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The current rating is 2.9 A per pin, with a voltage rating of 275 VAC/389 VDC. The cable assembly is unshielded and comes in a bulk package, with an assembled length of 10.00 inches (254.00 mm).

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-10-28-G-10.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-10-28-G-10.00-SR
Cable Assemblies SFSD-10-28-G-10.00-SR
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312264-SFSD-10-28-G-10.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312264-SFSD-10-28-G-10.00-SR
Win Source Part Number: 1312264-SFSD-10-28-G -10.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1312264-SFSD-10-28-G-10.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - SFSD-10-28-G-10.00-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSD-10-28-G-10.00-SR
Cable Assemblies - Rectangular Cable Assemblies SFSD-10-28-G-10.00-SR
.050 SOCKET DISCRETE CABLE ASSEM

.050 SOCKET DISCRETE CABLE ASSEM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SFSD-10-28-G-10.00-SR 1312264-SFSD-10-28-G-10.00-SR SFSD-10-28-G-10.00-SR
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details