Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-07-30-G-20.00-S

Description
Win Source Part Number: 1312514-SFSD-07-30-G -20.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.67' (508.00mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote
Description
Win Source Part Number: 1312514-SFSD-07-30-G -20.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.67' (508.00mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312514-SFSD-07-30-G-20.00-S is a rectangular cable assembly featuring a double row configuration with 14 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black liquid crystal polymer (LCP) insulator material. The assembly is designed for socket to individual wire leads connection and is unshielded. The cable is made from Teflon,Ñ¢ fluoropolymer and supports wire gauges of 28 or 30 AWG. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The contact material is beryllium copper (BeCu) with a gold finish of 10 µ" (0.25 µm) over nickel. The operating temperature range is from -40 °C to +125 °C when using Teflon,Ñ¢ cable, and -10 °C to +80 °C for PVC. This product is suitable for applications requiring reliable connections in environments with varying temperature conditions. The assembly length is 1.67 feet (508 mm) and is packaged in bulk.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312514-SFSD-07-30-G-20.00-S is a rectangular cable assembly featuring a double row configuration with 14 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black liquid crystal polymer (LCP) insulator material. The assembly is designed for socket to individual wire leads connection and is unshielded. The cable is made from Teflon,Ñ¢ fluoropolymer and supports wire gauges of 28 or 30 AWG. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The contact material is beryllium copper (BeCu) with a gold finish of 10 µ" (0.25 µm) over nickel. The operating temperature range is from -40 °C to +125 °C when using Teflon,Ñ¢ cable, and -10 °C to +80 °C for PVC. This product is suitable for applications requiring reliable connections in environments with varying temperature conditions. The assembly length is 1.67 feet (508 mm) and is packaged in bulk.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312514-SFSD-07-30-G-20.00-S
Cable Assemblies - Rectangular Cable Assemblies 1312514-SFSD-07-30-G-20.00-S
Win Source Part Number: 1312514-SFSD-07-30-G -20.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.67' (508.00mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07

Win Source Part Number: 1312514-SFSD-07-30-G-20.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 14
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 1.67' (508.00mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-07

Buy Now Datasheet
Cable Assemblies - SFSD-07-30-G-20.00-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-07-30-G-20.00-S
Cable Assemblies SFSD-07-30-G-20.00-S
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1312514-SFSD-07-30-G-20.00-S SFSD-07-30-G-20.00-S
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details