Win Source Part Number: 1310885-SFSD-07-28-G
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 14
Color: Black, Individual
Features: Flange, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.984' (300.00mm, 11.81")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-07
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1310885-SFSD-07-28-G-11.81-DS-NDX |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies |