Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-05-30-G-07.88-D-NUS

Description
Win Source Part Number: 1311370-SFSD-05-30-G -07.88-D-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.657' (200.15mm, 7.88") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05
Request a Quote Datasheet
Description
Win Source Part Number: 1311370-SFSD-05-30-G -07.88-D-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.657' (200.15mm, 7.88") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311370-SFSD-05-30-G-07.88-D-NUS
Cable Assemblies - Rectangular Cable Assemblies 1311370-SFSD-05-30-G-07.88-D-NUS
Win Source Part Number: 1311370-SFSD-05-30-G -07.88-D-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.657' (200.15mm, 7.88") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05

Win Source Part Number: 1311370-SFSD-05-30-G-07.88-D-NUS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.657' (200.15mm, 7.88")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05

Buy Now Datasheet
Cable Assemblies - SFSD-05-30-G-07.88-D-NUS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1311370-SFSD-05-30-G-07.88-D-NUS SFSD-05-30-G-07.88-D-NUS
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6080A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details