Qualtek Electronics Corp. Power, Line Cables and Extension Cords 399012-01

Description
5.91' (1.80m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q995-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q995-ND
Power, Line Cables and Extension Cords Q995-ND
5.91' (1.80m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500

5.91' (1.80m) Power Cord Black GB2099 To IEC 320-C13 RVV 300/500

Buy Now Datasheet
Power Cord, Gb2099 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics - 53W7566 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Gb2099 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
53W7566
Power Cord, Gb2099 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics 53W7566
POWER CORD, GB2099 PLUG-IEC C13, 1.8M; Connector to Connector:GB2099 GB1002 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, GB2099 PLUG-IEC C13, 1.8M; Connector to Connector:GB2099 GB1002 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 399012-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
399012-01
Cable Assemblies - Power, Line Cables and Extension Cords 399012-01
CORD GB2099 TO IEC 320-C13 5.90'

CORD GB2099 TO IEC 320-C13 5.90'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q995-ND 53W7566 399012-01
Product Name Power, Line Cables and Extension Cords Power Cord, Gb2099 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm) 5.91 ft (18.01 dm)
Connector Type GB2099 GB2099 GB1002 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-5-N-S1G15 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q120-ND - DigiKey
Specs
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
Standards / Certifications UL Recognized Component Mark (US and Canadian); cUL, UL
View Details
3 suppliers