Samtec Inc. Cable Assemblies SFSD-05-28-G-08.00-D-NDX

Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-05-28-G-08.00-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311237-SFSD-05-28-G-08.00-D-NDX
Cable Assemblies - Rectangular Cable Assemblies 1311237-SFSD-05-28-G-08.00-D-NDX
Win Source Part Number: 1311237-SFSD-05-28-G -08.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.667' (203.20mm, 8.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05

Win Source Part Number: 1311237-SFSD-05-28-G-08.00-D-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.667' (203.20mm, 8.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-05-28-G-08.00-D-NDX 1311237-SFSD-05-28-G-08.00-D-NDX
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details