The Win Source Electronics part number 1312660-SFSD-05-28-G
Win Source Part Number: 1312660-SFSD-05-28-G
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.574' (175.00mm, 6.89")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1312660-SFSD-05-28-G-06.89-S |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies |