Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-03-28-H-35.00-S

Description
Win Source Part Number: 1311705-SFSD-03-28-H -35.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 6 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 2.92' (889.00mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-03
Request a Quote
Description
Win Source Part Number: 1311705-SFSD-03-28-H -35.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 6 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 2.92' (889.00mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311705-SFSD-03-28-H-35.00-S is a rectangular cable assembly featuring a double row configuration with 6 positions. It utilizes a Teflon,Ñ¢ fluoropolymer cable and is designed for crimp termination. The assembly has a pitch of 0.050 inches (1.27 mm) and is unshielded. The insulator material is black LCP, while the contact material is beryllium copper (BeCu) with a gold plating of 30.0 µin (0.76 µm) over nickel. This cable assembly operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢. It has a current rating of 2.9 A per pin (with 2 pins powered) and a voltage rating of 275 VAC/389 VDC. The product is packaged in bulk and is suitable for applications requiring a reliable connection with individual wire leads.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311705-SFSD-03-28-H-35.00-S is a rectangular cable assembly featuring a double row configuration with 6 positions. It utilizes a Teflon,Ñ¢ fluoropolymer cable and is designed for crimp termination. The assembly has a pitch of 0.050 inches (1.27 mm) and is unshielded. The insulator material is black LCP, while the contact material is beryllium copper (BeCu) with a gold plating of 30.0 µin (0.76 µm) over nickel. This cable assembly operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢. It has a current rating of 2.9 A per pin (with 2 pins powered) and a voltage rating of 275 VAC/389 VDC. The product is packaged in bulk and is suitable for applications requiring a reliable connection with individual wire leads.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311705-SFSD-03-28-H-35.00-S
Cable Assemblies - Rectangular Cable Assemblies 1311705-SFSD-03-28-H-35.00-S
Win Source Part Number: 1311705-SFSD-03-28-H -35.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 6 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 2.92' (889.00mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-03

Win Source Part Number: 1311705-SFSD-03-28-H-35.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 6
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 2.92' (889.00mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-03

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1311705-SFSD-03-28-H-35.00-S
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details