The Socket, 1.27mm, SMT, 22 Pos from Samtec is designed for surface mount applications with a pitch spacing of 1.27mm. It features 22 contacts arranged in 2 rows and is part of the SFMC series. The insulator material is black liquid crystal polymer, while the contacts are made from Tiger Eye,Ñ¢ beryllium copper, with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and the contact resistance is rated at 15 mΩ. This socket supports a maximum of 10,000 mating cycles with a standard insertion force of approximately 2.5 oz. It is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. The product is compatible with multiple mating connectors, including TFM, FMTP, and FFMD series.
.050 x .100 Variable Post Height Micro T
SOCKET, 1.27MM, SMT, 22, POS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SFMC-111-T2-S-D | 84T0779 |
| Product Name | Terminals | Socket, 1.27Mm, Smt, 22, Pos; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |