Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-108-02-S-D-TR

Description
Win Source Part Number: 1286435-SFMC-108-02- S-D-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 16 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 900 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-108
Request a Quote Datasheet
Description
Win Source Part Number: 1286435-SFMC-108-02- S-D-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 16 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 900 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1286435-SFMC-108-02-S-D-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1286435-SFMC-108-02-S-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1286435-SFMC-108-02-S-D-TR
Win Source Part Number: 1286435-SFMC-108-02- S-D-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 16 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 900 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-108

Win Source Part Number: 1286435-SFMC-108-02-S-D-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SFMC
Number of Positions: 16
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR)
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Standard Package: 900
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFMC-108

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1286435-SFMC-108-02-S-D-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; SMD (SMT)
Current Rating 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - B5743-226-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details