TE Connectivity Headers & Wire Housings 103309-3

Description
016 LOPRO HDR SP 30DP
Request a Quote Datasheet
Description
016 LOPRO HDR SP 30DP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 103309-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
103309-3
Headers & Wire Housings 103309-3
016 LOPRO HDR SP 30DP

016 LOPRO HDR SP 30DP

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
103309-3
Headers & Wire Housings 103309-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amp Te Connectivity - 90F7742 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amp Te Connectivity
90F7742
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amp Te Connectivity 90F7742
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire to Board; Series:AMP-LATCH; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:16; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: No

WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire to Board; Series:AMP-LATCH; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:16; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 103309-3 90F7742
Product Name Headers & Wire Housings Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details