Samtec Inc. Pin & Socket Connectors SEAF-20-01-S-06-2-RA-GP-K-TR

Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet
Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SEAF-20-01-S-06-2-RA-GP-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-20-01-S-06-2-RA-GP-K-TR
Pin & Socket Connectors SEAF-20-01-S-06-2-RA-GP-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293870-SEAF-20-01-S-06-2-RA-GP-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293870-SEAF-20-01-S-06-2-RA-GP-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293870-SEAF-20-01-S-06-2-RA-GP-K-TR
Win Source Part Number: 1293870-SEAF-20-01-S -06-2-RA-GP-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 120 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Height Above Board: 0.411" (10.45mm) Standard Package: 100 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-20-01-S-06-2-RA -GP-K-TR,612-SEAF-20 -01-S-06-2-RA-GP-K-T R,612-SEAF-20-01-S-0 6-2-RA-GP-K-TRCT,612 -SEAF-20-01-S-06-2-R A-GP-K-TRDKR Base Product Number: SEAF-20

Win Source Part Number: 1293870-SEAF-20-01-S-06-2-RA-GP-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Features: Board Guide, Mating Flange, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Height Above Board: 0.411" (10.45mm)
Standard Package: 100
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAF-20-01-S-06-2-RA-GP-K-TR,612-SEAF-20-01-S-06-2-RA-GP-K-TR,612-SEAF-20-01-S-06-2-RA-GP-K-TRCT,612-SEAF-20-01-S-06-2-RA-GP-K-TRDKR
Base Product Number: SEAF-20

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-20-01-S-06-2-RA-GP-K-TR
SMD Electronic Connector 308-SEAF-20-01-S-06-2-RA-GP-K-TR
CONN HD ARRAY RCPT 120P R/A SMD Product overview: SEAF-20-01-S-06-2-RA -GP-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-06- 2-RA-GP-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 120P R/A SMD Product overview: SEAF-20-01-S-06-2-RA-GP-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-06-2-RA-GP-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-20-01-S-06-2-RA-GP-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-20-01-S-06-2-RA-GP-K-TR
CONN HD ARRAY RCPT 120P R/A SMD

CONN HD ARRAY RCPT 120P R/A SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAF-20-01-S-06-2-RA-GP-K-TR 1293870-SEAF-20-01-S-06-2-RA-GP-K-TR 308-SEAF-20-01-S-06-2-RA-GP-K-TR SEAF-20-01-S-06-2-RA-GP-K-TR
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card - 10034908-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 1000 volts
Current Rating 6.0 to 15.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers