Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311010-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q107-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q107-ND
Power, Line Cables and Extension Cords Q107-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SVT

Buy Now Datasheet
Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics - 17B6527 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics
17B6527
Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics 17B6527
POWER CORD, NEMA 5-15P/FREE END, 3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

POWER CORD, NEMA 5-15P/FREE END, 3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311010-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311010-01
Cable Assemblies - Power, Line Cables and Extension Cords 311010-01
CORD 18AWG NEMA5-15P - CBL 9.84'

CORD 18AWG NEMA5-15P - CBL 9.84'

Supplier's Site
POWER CORD, 9'10
Fort Worth, TX, USA
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SVT TYPE, CEE COLOR CODE
70133276
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SVT TYPE, CEE COLOR CODE 70133276
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SVT TYPE, CEE COLOR CODE

POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SVT TYPE, CEE COLOR CODE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q107-ND 17B6527 311010-01 70133276
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 5-15P/free End, 3M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SVT TYPE, CEE COLOR CODE
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm) 7 ft (21.34 dm)
Connector Type NEMA 5-15P NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-392013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IEC 320-C13, Right Angle
View Details