Samtec Inc. Cables, Wires Fiber Optic Cables - S2SD-25-24C-L-22.00-SR S2SD-25-24C-L-22.00-SR

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052266-S2SD-25-24C- L-22.00-SR Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052266-S2SD-25-24C- L-22.00-SR Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - S2SD-25-24C-L-22.00-SR - S2SD-25-24C-L-22.00-SR - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - S2SD-25-24C-L-22.00-SR
S2SD-25-24C-L-22.00-SR
Cables, Wires Fiber Optic Cables - S2SD-25-24C-L-22.00-SR S2SD-25-24C-L-22.00-SR
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052266-S2SD-25-24C- L-22.00-SR Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052266-S2SD-25-24C-L-22.00-SR
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number S2SD-25-24C-L-22.00-SR
Product Name Cables, Wires Fiber Optic Cables - S2SD-25-24C-L-22.00-SR
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 5.0 m, FC to FC. - F-MFD-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details