Samtec Inc. Cables, Wires Fiber Optic Cables - S2SD-15-28-L-08.00-DR-NDX S2SD-15-28-L-08.00-DR-NDX

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037316-S2SD-15-28-L -08.00-DR-NDX Packaging: Bulk Termination: Crimp Contact Material: Bronze, Copper Gender: Female Contact Plating: Gold Cable Length: 203 mm Number of Pins: 15 Connector Type A: Socket Connector Type B: Socket Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V Wire/Cable Type: Discrete Wire/Cable Gauge: 28 AWG Max Current Rating: 4.9 A
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037316-S2SD-15-28-L -08.00-DR-NDX Packaging: Bulk Termination: Crimp Contact Material: Bronze, Copper Gender: Female Contact Plating: Gold Cable Length: 203 mm Number of Pins: 15 Connector Type A: Socket Connector Type B: Socket Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V Wire/Cable Type: Discrete Wire/Cable Gauge: 28 AWG Max Current Rating: 4.9 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - S2SD-15-28-L-08.00-DR-NDX - S2SD-15-28-L-08.00-DR-NDX - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - S2SD-15-28-L-08.00-DR-NDX
S2SD-15-28-L-08.00-DR-NDX
Cables, Wires Fiber Optic Cables - S2SD-15-28-L-08.00-DR-NDX S2SD-15-28-L-08.00-DR-NDX
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037316-S2SD-15-28-L -08.00-DR-NDX Packaging: Bulk Termination: Crimp Contact Material: Bronze, Copper Gender: Female Contact Plating: Gold Cable Length: 203 mm Number of Pins: 15 Connector Type A: Socket Connector Type B: Socket Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V Wire/Cable Type: Discrete Wire/Cable Gauge: 28 AWG Max Current Rating: 4.9 A

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037316-S2SD-15-28-L-08.00-DR-NDX
Packaging: Bulk
Termination: Crimp
Contact Material: Bronze, Copper
Gender: Female
Contact Plating: Gold
Cable Length: 203 mm
Number of Pins: 15
Connector Type A: Socket
Connector Type B: Socket
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Voltage Rating (AC): 250 V
Wire/Cable Type: Discrete
Wire/Cable Gauge: 28 AWG
Max Current Rating: 4.9 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number S2SD-15-28-L-08.00-DR-NDX
Product Name Cables, Wires Fiber Optic Cables - S2SD-15-28-L-08.00-DR-NDX
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00001 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details