Samtec Inc. Cables, Wires Fiber Optic Cables - S2SD-10-26-L-02.75-DR-NUX S2SD-10-26-L-02.75-DR-NUX

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173283-S2SD-10-26-L -02.75-DR-NUX Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173283-S2SD-10-26-L -02.75-DR-NUX Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - S2SD-10-26-L-02.75-DR-NUX - S2SD-10-26-L-02.75-DR-NUX - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - S2SD-10-26-L-02.75-DR-NUX
S2SD-10-26-L-02.75-DR-NUX
Cables, Wires Fiber Optic Cables - S2SD-10-26-L-02.75-DR-NUX S2SD-10-26-L-02.75-DR-NUX
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173283-S2SD-10-26-L -02.75-DR-NUX Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173283-S2SD-10-26-L-02.75-DR-NUX
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number S2SD-10-26-L-02.75-DR-NUX
Product Name Cables, Wires Fiber Optic Cables - S2SD-10-26-L-02.75-DR-NUX
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details