Samtec Inc. Cable Assemblies S2SD-07-30-L-11.80-DR-NDX

Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote
Description
5.00 mm PowerStrip/30 A Power Cable Asse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - S2SD-07-30-L-11.80-DR-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
5.00 mm PowerStrip/30 A Power Cable Asse

5.00 mm PowerStrip/30 A Power Cable Asse

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number S2SD-07-30-L-11.80-DR-NDX
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details