Samtec Inc. Cables, Wires Fiber Optic Cables - S1SS-06-28-GF-10.00-L1 S1SS-06-28-GF-10.00-L1

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023952-S1SS-06-28-G F-10.00-L1 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Schedule B: 8544420000, 8544420000
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023952-S1SS-06-28-G F-10.00-L1 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Schedule B: 8544420000, 8544420000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - S1SS-06-28-GF-10.00-L1 - S1SS-06-28-GF-10.00-L1 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - S1SS-06-28-GF-10.00-L1
S1SS-06-28-GF-10.00-L1
Cables, Wires Fiber Optic Cables - S1SS-06-28-GF-10.00-L1 S1SS-06-28-GF-10.00-L1
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023952-S1SS-06-28-G F-10.00-L1 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Schedule B: 8544420000, 8544420000

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023952-S1SS-06-28-GF-10.00-L1
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Schedule B: 8544420000, 8544420000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number S1SS-06-28-GF-10.00-L1
Product Name Cables, Wires Fiber Optic Cables - S1SS-06-28-GF-10.00-L1
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details