RF180 cable assemblies are 50 ohm RF microwave cable assemblies with PTFE insulators, BeCu center conductors, and stainless steel outer contacts. They feature solder ferrule and clamp nut terminations with seating planes and reference planes as specified, and are designed for use with protective caps on each end. Assembly length and connector configurations vary by model, with dimensional tolerances for 'A', 'B', and 'C' dimensions ranging from 0.0mm to 9.9mm. Each assembly undergoes 100% testing for return loss and insertion loss, and is individually packaged in ESD bags.
50 Ohm, RF Microwave Cable Assembly
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF180-01SP-01SP-0500 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |