RF180 cable assemblies are 50 ohm RF microwave cable assemblies with PTFE insulation, beryllium copper center conductors, and stainless steel outer contacts. They are designed for use with connector types specified in Table 2, feature a maximum overall assembly length defined by the part number suffix, and include protective caps on each end. Assemblies are 100% tested for return loss and insertion loss, with return loss meeting the highest end option limit, and are individually packaged in ESD bags. Dimensions vary by connector option, with end-to-end lengths and seating plane positions defined in millimeters and inches per the referenced figures.
50 Ohm, RF Microwave Cable Assembly
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF180-01SP-01SP-0305 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |