Samtec Inc. Cables, Wires Coaxial Cables (RF) - RF179-78SP4-78SP4-0163 RF179-78SP4-78SP4-0163

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117873-RF179-78SP4- 78SP4-0163 Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117873-RF179-78SP4- 78SP4-0163 Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - RF179-78SP4-78SP4-0163 - 1117873-RF179-78SP4-78SP4-0163 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - RF179-78SP4-78SP4-0163
1117873-RF179-78SP4-78SP4-0163
Cables, Wires Coaxial Cables (RF) - RF179-78SP4-78SP4-0163 1117873-RF179-78SP4-78SP4-0163
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117873-RF179-78SP4- 78SP4-0163 Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117873-RF179-78SP4-78SP4-0163
Categories: Cables, Wires Coaxial Cables (RF)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1117873-RF179-78SP4-78SP4-0163
Product Name Cables, Wires Coaxial Cables (RF) - RF179-78SP4-78SP4-0163
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - 189-365012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details