Samtec Inc. Cables, Wires Coaxial Cables (RF) - RF179-74BJ3-72RP1-0110 RF179-74BJ3-72RP1-0110

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163738-RF179-74BJ3- 72RP1-0110 Packaging: Bulk Connector Type: BNC Cable Length: 110 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163738-RF179-74BJ3- 72RP1-0110 Packaging: Bulk Connector Type: BNC Cable Length: 110 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - RF179-74BJ3-72RP1-0110 - 1163738-RF179-74BJ3-72RP1-0110 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - RF179-74BJ3-72RP1-0110
1163738-RF179-74BJ3-72RP1-0110
Cables, Wires Coaxial Cables (RF) - RF179-74BJ3-72RP1-0110 1163738-RF179-74BJ3-72RP1-0110
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163738-RF179-74BJ3- 72RP1-0110 Packaging: Bulk Connector Type: BNC Cable Length: 110 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163738-RF179-74BJ3-72RP1-0110
Packaging: Bulk
Connector Type: BNC
Cable Length: 110 mm
Categories: Cables, Wires Coaxial Cables (RF)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1163738-RF179-74BJ3-72RP1-0110
Product Name Cables, Wires Coaxial Cables (RF) - RF179-74BJ3-72RP1-0110
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length - 3027008-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details