Samtec Inc. Cables, Wires Fiber Optic Cables - RF178-01BJ1-02SJ1-2500 RF178-01BJ1-02SJ1-2500

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037507-RF178-01BJ1- 02SJ1-2500 Length: 2.5 m Resistance: 50 Ω Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037507-RF178-01BJ1- 02SJ1-2500 Length: 2.5 m Resistance: 50 Ω Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - RF178-01BJ1-02SJ1-2500 - RF178-01BJ1-02SJ1-2500 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - RF178-01BJ1-02SJ1-2500
RF178-01BJ1-02SJ1-2500
Cables, Wires Fiber Optic Cables - RF178-01BJ1-02SJ1-2500 RF178-01BJ1-02SJ1-2500
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037507-RF178-01BJ1- 02SJ1-2500 Length: 2.5 m Resistance: 50 Ω Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037507-RF178-01BJ1-02SJ1-2500
Length: 2.5 m
Resistance: 50 Ω
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number RF178-01BJ1-02SJ1-2500
Product Name Cables, Wires Fiber Optic Cables - RF178-01BJ1-02SJ1-2500
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details