RF086 is a 50 Ohm RF millimeter wave cable assembly featuring Samtec MWC-2350F-01-S cables with options for 1, 2, or 5 picosecond phase matching, and overall assembly lengths up to 999 mm. The assembly uses copper alloy or stainless steel connectors and ULTEM insulation, with protective caps and ESD packaging required. Return loss is tested to the highest end option limit, and insertion loss is measured across the full assembly.
50 Ohm .086” RF Millimeter Wave Cable Assembly
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF086-92SP-92SP-0152 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |