RF086 series cable assembly with Samtec MWC-2350F-01-S cable, 610 mm overall length, and phase matching of 1 picosecond at each end, using 2.4 mm spline connectors. The assembly is 100% tested for return loss and insertion loss, with protective caps installed and individually packaged in an ESD bag. The cable has a copper alloy conductor and ULTEM insulator. Overall assembly length is 610 mm with a tolerance of ±3.00 mm.
50 Ohm .086” RF Millimeter Wave Cable Assembly
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF086-01SP-01SP-0610 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |