Qualtek Electronics Corp. Power, Line Cables and Extension Cords 233081-06

Description
10.00' (3.05m) Power Cord Gray NEMA 5-20P To IEC 320-C19 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-20P To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q955-ND
Power, Line Cables and Extension Cords Q955-ND
10.00' (3.05m) Power Cord Gray NEMA 5-20P To IEC 320-C19 SJT

10.00' (3.05m) Power Cord Gray NEMA 5-20P To IEC 320-C19 SJT

Buy Now Datasheet
Power Cord, Nema 5-20P-Iec C19, 120; Connector To Connector Qualtek Electronics - 53W7549 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-20P-Iec C19, 120; Connector To Connector Qualtek Electronics
53W7549
Power Cord, Nema 5-20P-Iec C19, 120; Connector To Connector Qualtek Electronics 53W7549
POWER CORD, NEMA 5-20P-IEC C19, 120"; Connector to Connector:NEMA 5-20P to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

POWER CORD, NEMA 5-20P-IEC C19, 120"; Connector to Connector:NEMA 5-20P to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 233081-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
233081-06
Cable Assemblies - Power, Line Cables and Extension Cords 233081-06
CRD 12AWG NEMA5-20P - 320C19 10'

CRD 12AWG NEMA5-20P - 320C19 10'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q955-ND 53W7549 233081-06
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 5-20P-Iec C19, 120; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-20-Q5-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1043-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
3 suppliers