Samtec Inc. Cables, Wires Coaxial Cables (RF) - RF058-06SP2-06SP2-0305 RF058-06SP2-06SP2-0305

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095443-RF058-06SP2- 06SP2-0305 Packaging: Bulk Gender: Male Cable Length: 305 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095443-RF058-06SP2- 06SP2-0305 Packaging: Bulk Gender: Male Cable Length: 305 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - RF058-06SP2-06SP2-0305 - 1095443-RF058-06SP2-06SP2-0305 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - RF058-06SP2-06SP2-0305
1095443-RF058-06SP2-06SP2-0305
Cables, Wires Coaxial Cables (RF) - RF058-06SP2-06SP2-0305 1095443-RF058-06SP2-06SP2-0305
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095443-RF058-06SP2- 06SP2-0305 Packaging: Bulk Gender: Male Cable Length: 305 mm Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095443-RF058-06SP2-06SP2-0305
Packaging: Bulk
Gender: Male
Cable Length: 305 mm
Categories: Cables, Wires Coaxial Cables (RF)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now
Cable Assemblies - RF058-06SP2-06SP2-0305 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RF058-06SP2-06SP2-0305
Cable Assemblies RF058-06SP2-06SP2-0305
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
RF Cable Assemblies - RF058-06SP2-06SP2-0305 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
RF058-06SP2-06SP2-0305
RF Cable Assemblies RF058-06SP2-06SP2-0305
RF Cable Assemblies 50 Ohm RG58 Cable Assembly

RF Cable Assemblies 50 Ohm RG58 Cable Assembly

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1095443-RF058-06SP2-06SP2-0305 RF058-06SP2-06SP2-0305 RF058-06SP2-06SP2-0305
Product Name Cables, Wires Coaxial Cables (RF) - RF058-06SP2-06SP2-0305 Cable Assemblies RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details