Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-075-01-L-D-RA-WT

Description
CONN HDR 150POS R/A SMD GOLD
Datasheet
Description
CONN HDR 150POS R/A SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTS-075-01-L-D-RA-WT
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-075-01-L-D-RA-WT
CONN HDR 150POS R/A SMD GOLD

CONN HDR 150POS R/A SMD GOLD

Supplier's Site
Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec - 96P6554 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec
96P6554
Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec 96P6554
HEADER, 0.635MM, HIGH SPEED, 2X75 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X75 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTS-075-01-L-D-RA-WT 96P6554
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data