Samtec Inc. In Series Adapter PRFIA-SMPM-J-J-SP-1

Description
50 Ohm, SMPM Spring Loaded Bullet, length 10.45mm
Request a Quote Datasheet
Description
50 Ohm, SMPM Spring Loaded Bullet, length 10.45mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PRFIA-SMPM-J-J-SP-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PRFIA-SMPM-J-J-SP-1
In Series Adapter PRFIA-SMPM-J-J-SP-1
50 Ohm, SMPM Spring Loaded Bullet, length 10.45mm

50 Ohm, SMPM Spring Loaded Bullet, length 10.45mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PRFIA-SMPM-J-J-SP-1
Product Name In Series Adapter
Connector Type SMPM
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
View Details