Samtec Inc. In Series Adapter PRFIA-185-J-P-S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PRFIA-185-J-P-S - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PRFIA-185-J-P-S
In Series Adapter PRFIA-185-J-P-S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PRFIA-185-J-P-S
Product Name In Series Adapter
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details