Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-219-07-T-S-240

Description
CONN HEADER VERT 19POS 5.08MM
Datasheet
Description
CONN HEADER VERT 19POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-219-07-T-S-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-219-07-T-S-240
CONN HEADER VERT 19POS 5.08MM

CONN HEADER VERT 19POS 5.08MM

Supplier's Site
Connector, Header, 19Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P9822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 19Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P9822
Connector, Header, 19Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P9822
CONNECTOR, HEADER, 19POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 19POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-219-07-T-S-240 95P9822
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 19Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10242F1-02-326-02-326 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers