Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-212-11-G-S-415

Description
CONN HEADER VERT 12POS 5.08MM
Datasheet
Description
CONN HEADER VERT 12POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-212-11-G-S-415
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-212-11-G-S-415
CONN HEADER VERT 12POS 5.08MM

CONN HEADER VERT 12POS 5.08MM

Supplier's Site
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P8554 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P8554
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P8554
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-212-11-G-S-415 95P8554
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4632205 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers