Amphenol Communications Solutions Connector, Rectangular, Rcpt, 12Pos, Pcb; No. Of Contacts Amphenol Communications Solutions DWR-T210S-V216-02

Description
CONNECTOR, RECTANGULAR, RCPT, 12POS, PCB; No. of Contacts:12Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTANGULAR, RCPT, 12POS, PCB; No. of Contacts:12Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular, Rcpt, 12Pos, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5756 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Rcpt, 12Pos, Pcb; No. Of Contacts Amphenol Communications Solutions
86W5756
Connector, Rectangular, Rcpt, 12Pos, Pcb; No. Of Contacts Amphenol Communications Solutions 86W5756
CONNECTOR, RECTANGULAR, RCPT, 12POS, PCB; No. of Contacts:12Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, RCPT, 12POS, PCB; No. of Contacts:12Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86W5756
Product Name Connector, Rectangular, Rcpt, 12Pos, Pcb; No. Of Contacts Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XG4 Flat Cable Connectors - XG4T-3404 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
4 suppliers