Samtec Inc. Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec MTSW-205-24-T-T-240

Description
CONNECTOR, HEADER, 15POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 15POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec - 95P6418 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec
95P6418
Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec 95P6418
CONNECTOR, HEADER, 15POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 15POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-205-24-T-T-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-205-24-T-T-240
CONN HEADER VERT 15POS 5.08MM

CONN HEADER VERT 15POS 5.08MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 95P6418 MTSW-205-24-T-T-240
Product Name Connector, Header, 15Pos, 3Rows, 5.08Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products