Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 100 Contacts; Connector Systems Samtec MTSW-150-12-T-D-815

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 100 Contacts; Connector Systems Samtec - 95P5065 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 100 Contacts; Connector Systems Samtec
95P5065
Header, 2.54 Mm, Through Hole, 2 Rows, 100 Contacts; Connector Systems Samtec 95P5065
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 100 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95P5065
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 100 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22024-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details