Samtec Inc. Terminals MTSW-111-09-G-D-430-RA

Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Variable Height PCB Header Strips with a 0.100" pitch are designed for versatile applications in electronic assemblies. The part number 93P2757 features a modified .025" square post header configuration and is available in both single and double row options. The insulator material varies between black glass-filled polyester and natural liquid crystal polymer, depending on the series. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The product is RoHS compliant, making it suitable for environmentally conscious designs. The headers are non-standard and non-returnable, which should be considered when making a purchasing decision.

Datasheet Summary
Powered by GS/AI

Variable Height PCB Header Strips with a 0.100" pitch are designed for versatile applications in electronic assemblies. The part number 93P2757 features a modified .025" square post header configuration and is available in both single and double row options. The insulator material varies between black glass-filled polyester and natural liquid crystal polymer, depending on the series. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The product is RoHS compliant, making it suitable for environmentally conscious designs. The headers are non-standard and non-returnable, which should be considered when making a purchasing decision.

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTSW-111-09-G-D-430-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec - 93P2757 - Newark, An Avnet Company
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec
93P2757
Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec 93P2757
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number MTSW-111-09-G-D-430-RA 93P2757
Product Name Terminals Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details