Keystone Electronics Corp. 3 Tabs Low Profile Quick Fit Header 7828

Description
Part Number: 7828 Material: Steel Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Description
Part Number: 7828 Material: Steel Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7828 is a vertical low-profile quick-fit header with three steel tabs, each measuring 0.250 inches (6.4 mm) in width and 0.032 inches (0.81 mm) in thickness, designed for rugged multi-insertion applications and wave soldering. The insulator is thermoplastic rated UL 94V-0, with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The header maintains terminal perpendicularity and enhances PCB retention strength.

Datasheet Summary
Powered by GS/AI

The 7828 is a vertical low-profile quick-fit header with three steel tabs, each measuring 0.250 inches (6.4 mm) in width and 0.032 inches (0.81 mm) in thickness, designed for rugged multi-insertion applications and wave soldering. The insulator is thermoplastic rated UL 94V-0, with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The header maintains terminal perpendicularity and enhances PCB retention strength.

Suppliers

Company
Product
Description
Supplier Links
3 Tabs Low Profile Quick Fit Header - 7828 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 Tabs Low Profile Quick Fit Header
7828
3 Tabs Low Profile Quick Fit Header 7828
Part Number: 7828 Material: Steel Mounting: THM Number of Tabs: 3 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab

Part Number: 7828

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 3
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick Fit - 250 Tab
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7828
Product Name 3 Tabs Low Profile Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Low Profile Quick Fit Header - 7817 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details