Samtec Inc. Terminals MTSW-108-28-G-D-1029

Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet
Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTSW-108-28-G-D-1029 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1054535-MTSW-108-28-G-D-1029 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1054535-MTSW-108-28-G-D-1029
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1054535-MTSW-108-28-G-D-1029
Win Source Part Number: 1054535-MTSW-108-28- G-D-1029 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 16 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.001" (0.03mm) Overall Contact Length: 1.130" (28.70mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 1.029" (26.14mm) Alternative Parts (Cross-Reference): 5103309-3; 5103310-3; 10-89-7162; N2516-6002RB; 70247-1651; 70246-1601MTSW-108-2 8-G-D-102-9; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-108

Win Source Part Number: 1054535-MTSW-108-28-G-D-1029
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, MTSW
Number of Positions: 16
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.001" (0.03mm)
Overall Contact Length: 1.130" (28.70mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 1.029" (26.14mm)
Alternative Parts (Cross-Reference): 5103309-3; 5103310-3; 10-89-7162; N2516-6002RB; 70247-1651; 70246-1601MTSW-108-28-G-D-102-9;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTSW-108

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number MTSW-108-28-G-D-1029 1054535-MTSW-108-28-G-D-1029
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Conn, Header, 36S+5P; Product Range Amphenol Communications Solutions - 25AC1225 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details