Keystone Electronics Corp. PTFE Insulated Pin to Pin Feed Thru Terminal 11159

Description
Part Number: 11159 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11159 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-through terminal with brass tin-plated contacts and a white PTFE bushing, designed for high-density packaging with high pull-out strength and torque resistance. The terminal has a mounting hole diameter of 0.136 inches (3.5 mm), pin diameter of 0.040 inches (1.0 mm), pin length of 0.160 inches (4.1 mm), overall length of 0.250 inches (6.4 mm), and feed-through length of 0.725 inches (18.4 mm).

Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-through terminal with brass tin-plated contacts and a white PTFE bushing, designed for high-density packaging with high pull-out strength and torque resistance. The terminal has a mounting hole diameter of 0.136 inches (3.5 mm), pin diameter of 0.040 inches (1.0 mm), pin length of 0.160 inches (4.1 mm), overall length of 0.250 inches (6.4 mm), and feed-through length of 0.725 inches (18.4 mm).

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Pin to Pin Feed Thru Terminal - 11159 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Pin to Pin Feed Thru Terminal
11159
PTFE Insulated Pin to Pin Feed Thru Terminal 11159
Part Number: 11159 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11159

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11159
Product Name PTFE Insulated Pin to Pin Feed Thru Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
2 Tabs Low Profile Quick Fit Header - 7827 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details