Samtec Inc. Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec MTSW-102-07-T-S-100-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100 Pitch, are designed for versatile applications with a pitch of 2.54 mm. The product is available in two series: MTSW and HMTSW, with the MTSW series featuring black glass-filled polyester insulators and the HMTSW series utilizing natural liquid crystal polymer. The terminals are made of phosphor bronze and are available with gold or tin plating over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The headers come in various lead styles and post heights, allowing for customization based on specific project requirements. The product is RoHS compliant, ensuring it meets environmental standards. It is important to note that these series are non-standard and non-returnable, which may affect purchasing decisions.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100 Pitch, are designed for versatile applications with a pitch of 2.54 mm. The product is available in two series: MTSW and HMTSW, with the MTSW series featuring black glass-filled polyester insulators and the HMTSW series utilizing natural liquid crystal polymer. The terminals are made of phosphor bronze and are available with gold or tin plating over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The headers come in various lead styles and post heights, allowing for customization based on specific project requirements. The product is RoHS compliant, ensuring it meets environmental standards. It is important to note that these series are non-standard and non-returnable, which may affect purchasing decisions.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec - 23W2531 - Newark, An Avnet Company
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec
23W2531
Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec 23W2531
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23W2531
Product Name Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
8+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details